Radiall Phase Shifter R499103000

Description
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.
Request a Quote Datasheet
Description
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - R499103000 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
R499103000
Phase Shifter R499103000
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.

This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and an SMA Female connector at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number R499103000
Product Name Phase Shifter
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Manual Phase Shifters - NMPS45 - kTB Solutions
Specs
Frequency Range 0.0 to 8000 MHz
Insertion Loss 1.25 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-150+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details