Spectrum Control 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-12

Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Request a Quote Datasheet
Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) - 917-12 - APITech
Fairview, PA, United States
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz)
917-12
917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) 917-12
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package. Weinschel Brand Product.
  • Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility.
  • Linear - Provides a linear adjustable phase shift to 20 GHz in a very small in-line coaxial package.
  • Weinschel Brand Product.
Supplier's Site Datasheet
Phase Shifter - 917-12 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
917-12
Phase Shifter 917-12
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Phase Shifters RF Phase Shifters
Product Number 917-12 917-12
Product Name 917 Miniature In-Line Phase Shifter (2.92mm, 20 W, DC-18 GHz) Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHFT SURF MT - SCPHS-180+ - Mini-Circuits
Specs
Frequency Range 90 to 180 MHz
Phase Shift Range 360-deg
Insertion Loss 2.2 dB
View Details
5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details