Spectrum Control 984 Series Programmable Phase Shifters 984-1

Description
Frequency: DC - 6 GHz Nominal Impedence: 50 Ohm Max. RF Input Power: +30 dBm (Hot Switching) Rated Switch Life: 5 million cycles per cell RF Connectors: SMA Special Configurations Available on Request Model - Control Option 984-X Parallel +12V (Solderable Lead) 984-X-1 Parallel TTL (0.1" 10-Pin Header) 984-X-2 Parallel TTL (15 Pin D Connector)
Request a Quote Datasheet
Description
Frequency: DC - 6 GHz Nominal Impedence: 50 Ohm Max. RF Input Power: +30 dBm (Hot Switching) Rated Switch Life: 5 million cycles per cell RF Connectors: SMA Special Configurations Available on Request Model - Control Option 984-X Parallel +12V (Solderable Lead) 984-X-1 Parallel TTL (0.1" 10-Pin Header) 984-X-2 Parallel TTL (15 Pin D Connector)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
984 Series Programmable Phase Shifters - 984-1 - APITech
Fairview, PA, United States
984 Series Programmable Phase Shifters
984-1
984 Series Programmable Phase Shifters 984-1
Frequency: DC - 6 GHz Nominal Impedence: 50 Ohm Max. RF Input Power: +30 dBm (Hot Switching) Rated Switch Life: 5 million cycles per cell RF Connectors: SMA Special Configurations Available on Request Model - Control Option 984-X Parallel +12V (Solderable Lead) 984-X-1 Parallel TTL (0.1" 10-Pin Header) 984-X-2 Parallel TTL (15 Pin D Connector)

Frequency: DC - 6 GHz

Nominal Impedence: 50 Ohm

Max. RF Input Power: +30 dBm (Hot Switching)

Rated Switch Life: 5 million cycles per cell

RF Connectors: SMA

Special Configurations Available on Request

Model - Control Option
984-X Parallel +12V (Solderable Lead)
984-X-1 Parallel TTL (0.1" 10-Pin Header)
984-X-2 Parallel TTL (15 Pin D Connector)

Supplier's Site Datasheet
Phase Shifter - 984-1 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
984-1
Phase Shifter 984-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Phase Shifters RF Phase Shifters
Product Number 984-1 984-1
Product Name 984 Series Programmable Phase Shifters Phase Shifter
Phase Shifter Type Digital
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
13-17 GHz (Ku Band) 4-Bit Digital Phase Shifter MMIC - CMD176P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 13000 to 17000 MHz
Phase Shift Range 360-deg
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details