Radiall Phase Shifter R499101000

Description
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.
Request a Quote Datasheet
Description
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - R499101000 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
R499101000
Phase Shifter R499101000
This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.

This coaxial phase shifter has a range of 0 - [10 x F] where F is the frequency in GHz. To shift the phase, turn the captive screw. Phase shift range per rotation is (0.6 degrees x F). This version has an SMA Male connector at one end and a solderable .141 semi-rigid cable connection at the other end. The maximum average input power is 200 watts at 500MHz, derated to 40W (+46 dBm) at 18GHz.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number R499101000
Product Name Phase Shifter
Frequency Range 0.0 to 18000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-1000+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details