Spectrum Control 980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) 980-2

Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
Request a Quote Datasheet
Description
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) - 980-2 - APITech
Fairview, PA, United States
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz)
980-2
980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) 980-2
Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility. Available Models - 980-1, 980-2, 980-3, 980-4 Linear - Nominally linear phase over the frequency range. Optimized for Wireless OEM Applications. Models with Adjustment Knobs (See Models 980-1K through 980-4K). Weinschel Product.
  • Self Locking - Internal mechanism eliminates the need for a locking nut. Ideal for phase trimming in densely packaged systems with minimum accessibility.
  • Available Models - 980-1, 980-2, 980-3, 980-4
  • Linear - Nominally linear phase over the frequency range.
  • Optimized for Wireless OEM Applications.
  • Models with Adjustment Knobs (See Models 980-1K through 980-4K).
  • Weinschel Product.
Supplier's Site Datasheet
Phase Shifter - 980-2 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
980-2
Phase Shifter 980-2
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Phase Shifters RF Phase Shifters
Product Number 980-2 980-2
Product Name 980 Coaxial Phase Shifters (SMA, 10 W, DC-12 GHz) Phase Shifter
Phase Shifter Type Digital
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Insertion Loss 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

8 - 11.5 GHz X-Band SOI 6-bit Phase Shifter - QPC2110 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 8000 to 11500 MHz
Insertion Loss 5.5 dB
View Details
Manual Phase Shifters - NMPS180 - kTB Solutions
Specs
Frequency Range 0.0 to 4000 MHz
Insertion Loss 2 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details