MACOM Phase Shifter MAPS-011019-TR0500

Description
The MAPS-011019 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a lead-free 4 mm PQFN plastic surface mount package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011019 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range is required. The 4 mm PQFN package provides a smaller footprint than is typically available for a wideband digital phase shifter with an internal driver. Typical applications include 5G and test equipment.
Request a Quote Datasheet
Description
The MAPS-011019 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a lead-free 4 mm PQFN plastic surface mount package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011019 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range is required. The 4 mm PQFN package provides a smaller footprint than is typically available for a wideband digital phase shifter with an internal driver. Typical applications include 5G and test equipment.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - MAPS-011019-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
MAPS-011019-TR0500
Phase Shifter MAPS-011019-TR0500
The MAPS-011019 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a lead-free 4 mm PQFN plastic surface mount package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011019 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range is required. The 4 mm PQFN package provides a smaller footprint than is typically available for a wideband digital phase shifter with an internal driver. Typical applications include 5G and test equipment.

The MAPS-011019 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a lead-free 4 mm PQFN plastic surface mount package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree steps. This design has been optimized to minimize variation in attenuation over the phase shift range.

The MAPS-011019 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range is required. The 4 mm PQFN package provides a smaller footprint than is typically available for a wideband digital phase shifter with an internal driver. Typical applications include 5G and test equipment.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number MAPS-011019-TR0500
Product Name Phase Shifter
Frequency Range 2400 to 5100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details
PHASE SHF / SURF MT / RoHS - SPHSA-251+ - Mini-Circuits
Specs
Frequency Range 150 to 250 MHz
Phase Shift Range 180-deg
Insertion Loss 1.5 dB
View Details
Manual Phase Shifters - NMPS10 - kTB Solutions
Specs
Frequency Range 0.0 to 26500 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.3 :1
View Details
Phase Shifters - PEF-03A Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 500 to 1500 MHz
Phase Shift Range 180-deg
Insertion Loss 3 dB
View Details