Richardson RFPD Phase Shifter CHP4014-QEG/20

Description
GaAs Monolithic Microwave IC. The CHP4014 is a 6-bit digital phase shifter MMIC with a 0º-360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit supports a variety of C-band phased array applications including industrial sensors and military radars. The circuit is manufactured with a Power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free SMD package.
Request a Quote Datasheet
Description
GaAs Monolithic Microwave IC. The CHP4014 is a 6-bit digital phase shifter MMIC with a 0º-360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit supports a variety of C-band phased array applications including industrial sensors and military radars. The circuit is manufactured with a Power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free SMD package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - CHP4014-QEG/20 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
CHP4014-QEG/20
Phase Shifter CHP4014-QEG/20
GaAs Monolithic Microwave IC. The CHP4014 is a 6-bit digital phase shifter MMIC with a 0º-360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit supports a variety of C-band phased array applications including industrial sensors and military radars. The circuit is manufactured with a Power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free SMD package.

GaAs Monolithic Microwave IC. The CHP4014 is a 6-bit digital phase shifter MMIC with a 0º-360º range. It is designed for 5 to 6 GHz frequency range applications. The circuit supports a variety of C-band phased array applications including industrial sensors and military radars. The circuit is manufactured with a Power pHEMT process, 0.25µm gate length, via holes through the substrate, air bridges and electron beam gate lithography. It is available in lead-free SMD package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number CHP4014-QEG/20
Product Name Phase Shifter
Frequency Range 5000 to 6000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Shifter - HMC642ALC5TR-R5 - Richardson RFPD
Specs
Frequency Range 9000 to 12500 MHz
Phase Shift Range 360-deg
Insertion Loss 7 dB
View Details
Phase Shifter - HMC1133LP5E - Richardson RFPD
Specs
Frequency Range 4800 to 6200 MHz
Phase Shift Range 360-deg
Insertion Loss 3.5 dB
View Details
Phase Shifter - HMC642ALC5 - Richardson RFPD
Specs
Frequency Range 9000 to 12500 MHz
Phase Shift Range 360-deg
Insertion Loss 7 dB
View Details
Phase Shifter - HMC649ALP6E - Richardson RFPD
Specs
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
Insertion Loss 8 dB
View Details