MACOM Phase Shifter MAPS-010166-TR0500

Description
The MAPS-010166 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6º providing phase shift from 0º to 360º in 5.6º steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-010166 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required. The 4 mm PQFN package provides a smaller footprint than is typically available for digital phase shifter with an internal driver. Typical applications include communications antennas and phased array radars.
Request a Quote Datasheet
Description
The MAPS-010166 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6º providing phase shift from 0º to 360º in 5.6º steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-010166 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required. The 4 mm PQFN package provides a smaller footprint than is typically available for digital phase shifter with an internal driver. Typical applications include communications antennas and phased array radars.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - MAPS-010166-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
MAPS-010166-TR0500
Phase Shifter MAPS-010166-TR0500
The MAPS-010166 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6º providing phase shift from 0º to 360º in 5.6º steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-010166 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required. The 4 mm PQFN package provides a smaller footprint than is typically available for digital phase shifter with an internal driver. Typical applications include communications antennas and phased array radars.

The MAPS-010166 is a GaAs pHEMT 6-bit digital phase shifter with an integrated CMOS driver in a 4 mm PQFN plastic surface mount package. Step size is 5.6º providing phase shift from 0º to 360º in 5.6º steps. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-010166 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required. The 4 mm PQFN package provides a smaller footprint than is typically available for digital phase shifter with an internal driver. Typical applications include communications antennas and phased array radars.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number MAPS-010166-TR0500
Product Name Phase Shifter
Frequency Range 8000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

5 - 18 GHz ( X, Ku Band) Analog Phase Shifter - CMD297 - Qorvo
Specs
Phase Shifter Type Analog
Frequency Range 5000 to 18000 MHz
Insertion Loss 3 dB
View Details
PHASE SHF / SURF MT / RoHS - JSPHS-23+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS6018 - kTB Solutions
Specs
Frequency Range 0.0 to 18000 MHz
Insertion Loss 1.5 dB
Input VSWR 1.25 :1
View Details
Phase Shifters - PEG-3E Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 25 to 500 MHz
Phase Shift Range 180-deg
Insertion Loss 1.75 dB
View Details