MACOM Phase Shifter MAPS-011021-TR0500

Description
The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm PQFN package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree in 5.625 degree steps. The rms phase error is only 1.5 degree. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011021 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required.
Request a Quote
Description
The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm PQFN package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree in 5.625 degree steps. The rms phase error is only 1.5 degree. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011021 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm 28-lead PQFN package, offering 360° coverage in 5.625° steps with arms phase error of 2.0°. It operates from 900 to 1200 MHz with insertion loss of 3.5 to 3.8 dB and attenuation variation of 0.5 dB across all phase states. The device supports serial or parallel control, has a VSWR of 1.5:1, and requires +5 V and -5 V supply voltages. It is RoHS compliant and rated for operation from -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm 28-lead PQFN package, offering 360° coverage in 5.625° steps with arms phase error of 2.0°. It operates from 900 to 1200 MHz with insertion loss of 3.5 to 3.8 dB and attenuation variation of 0.5 dB across all phase states. The device supports serial or parallel control, has a VSWR of 1.5:1, and requires +5 V and -5 V supply voltages. It is RoHS compliant and rated for operation from -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Phase Shifter - MAPS-011021-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Phase Shifter
MAPS-011021-TR0500
Phase Shifter MAPS-011021-TR0500
The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm PQFN package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree in 5.625 degree steps. The rms phase error is only 1.5 degree. This design has been optimized to minimize variation in attenuation over the phase shift range. The MAPS-011021 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required.

The MAPS-011021 is a GaAs pHEMT 6-bit digital phase shifter with an integrated driver in a 6 mm PQFN package. The step size is 5.625 degree providing phase shift from 0 degree to 360 degree in 5.625 degree steps. The rms phase error is only 1.5 degree. This design has been optimized to minimize variation in attenuation over the phase shift range.

The MAPS-011021 is ideally suited for use where high phase accuracy with minimum loss variation over the phase shift range are required.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Phase Shifters
Product Number MAPS-011021-TR0500
Product Name Phase Shifter
Frequency Range 900 to 1200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3 - 6 GHz 5-Bit Digital Phase Shifter - CMD174P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 3000 to 6000 MHz
Phase Shift Range 360-deg
View Details
Butler Matrix - KBM9180400 - KRYTAR, Inc.
Specs
Phase Shifter Type Digital
Frequency Range 18000 to 40000 MHz
Phase Shift Range 90-deg; 180-deg
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details