FO (Fail safe to open) With butt fusion spigots PVDF IR-Plus ISO Without manual override 5.6 bar (Standard)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252874 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 0.98 inch (25.00 mm) |