3-way ball valve for horizontal/L-port flow with fail-safe to close function, designed for solvent cement socket installation in PVC-U. The valve has an integrated NAMUR interface rated for 5.6 bar control pressure, with a 90° actuation time under 2 seconds, and a full plastic actuator housing made of PP-GF. It features visual position indication and stainless steel mounting inserts. For DN40 size, the kv-value is 620 l/min at 10 bar pressure rating, with EPDM sealing, weighing 3.592 kg. Dimensions include a Z-dimension compatible with types 285-288 and 543 (1st generation), and a mounting size L6 of 120 mm.
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295027 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |