The 199255348 is a PVC-C ball valve with solvent cement sockets compliant with JIS, designed for double-acting pneumatic control at 5.6 bar supply pressure. It features a full plastic actuator housing made of PP-GF, an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. The valve has a nominal size of DN63 and a maximum pressure rating of 10 bar, with a kv-value of 3100 l/min at Δp=1 bar. It uses FKM seals and weighs 3.700 kg. The valve body and actuator dimensions are compatible with the first-generation type 546. Position feedback and positioners are available as optional features.
DA (Double Acting) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255348 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.48 inch (63.00 mm) |