The 199255349 is a PVC-C ball valve with double-acting actuation, solvent cement sockets compliant with JIS, and no manual override, designed for control pressure up to 5.6 bar. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The valve has a nominal size of 90 mm (3 inch), a flow coefficient (kv-value) of 7000 l/min at 1 bar pressure drop, and weighs 10.200 kg with an FKM seal. Its dimensions include a z-dimension of 151 mm and Mounting dimensions B3, B5, da2, DE1, E, G, G1, H, H2, H4, L, Lz, M, V1, X5, X6, X7, X10 as specified for the 90 mm model in the 546 Pro series. It is compatible with the 1st Generation type 546 valve end and union nut.
DA (Double Acting) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255349 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |