The 199255190 is a PP-H ball valve in the Pro 546 series with fail-safe to close (FC) functionality, socket fusion spigots compliant with ISO standards, and no manual override. It operates with a 5.6 bar control pressure and is designed for use with water at ambient temperatures. The valve includes a visual position indicator and integrated stainless steel mounting inserts, with control pressure supplied via an integrated NAMUR interface per VDI/VDE 3845. The actuator housing is made of PP-GF. This variant corresponds to a DN16 valve with EPDM seal, weighing 1.200 kg, and is compatible with the z-dimension and union nut of the first-generation 546 valve. The mounting and dimensional data align with the PPA04 actuator model.
FC (Fail safe to close) With socket fusion spigots PP-H ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255190 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 0.63 inch (16.00 mm) |