3-way ball valve with T-port and fail-safe-to-close function, designed for solvent cement spigots and integrated NAMUR interface per VDI/VDE 3845, with a 10 bar pressure rating, 140 l/min kv-value, and a 16 mm bore size. It features a PP-GF actuator housing, stainless steel mounting inserts, visual position indicator, and 90° actuation in 1-2 seconds. Dimensions include 50 mm actuator diameter, 157 mm height, and 131 mm length. Weight is 1.120 kg with EPDM seat and 1.120 kg with FKM seat. Compatible with types 285-288 and 543 (1st generation).
Horizontal/T-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295042 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.97 inch (50.00 mm) |