The 199252876 is a PVDF ball valve type 546 Pro with fail-safe-to-open (FO) functionality, butt fusion spigots compliant with PVDF IR-Plus ISO, and no manual override. It has a nominal pressure rating of 10 bar and a kv-value of 1000 l/min at Δp=1 bar, with a 32 mm bore size. The valve is fully plastic with a PP-GF actuator housing, includes integrated stainless steel mounting inserts, a visual position indicator, and a NAMUR interface per VDI/VDE 3845. Dimensions conform to type 546 (1st generation), with a z-dimension of 171 mm, H2 of 20 mm, and total weight of 2.351 kg.
FO (Fail safe to open) With butt fusion spigots PVDF IR-Plus ISO Without manual override 5.6 bar (Standard)
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252876 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 1.57 inch (40.00 mm) |