The 199252247 is a ProGEF standard PP-H ball valve, fail-safe to open, with manual override and fusion sockets metric, designed for 4.2 bar control pressure. It has a nominal diameter of 50 mm, a kv-value of 1600 l/min at Δp=1 bar, and weighs 3.100 kg with EPDM seals. The actuator is made of PP-GF with integrated stainless steel mounting inserts, and it complies with the VDI/VDE 3845 NAMUR interface. Control time for 90° rotation is 1-2 seconds. Dimensions include a Z-dimension compatible with type 230-235 and 546 first-generation valves, and the torque drive is PPA40 with M8 mounting thread and 101 mm bolt spacing.
FO (Fail safe to open) With manual override With fusion sockets metric 4.2 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252247 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 3.82 inch (97.00 mm) |