PVC-C ball valve with fail-safe to close function, solvent cement sockets compliant with JIS, and no manual override, designed for control pressures up to 5.6 bar. The valve features a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. It is compatible with the Type 546 (1st Generation) in z-dimension, valve end, and union nut. The model includes an integrated NAMUR interface per VDI/VDE 3845. The kv-value is 350 l/min at 1 bar pressure drop. The valve body size is 20 mm (3/4 inch) with a nominal pressure rating of 10 bar. The actuator is PPA15, with overall dimensions including L=110 mm, H=159 mm, and z=72 mm.
FC (Fail safe to close) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255304 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 0.98 inch (25.00 mm) |