PVC-U ball valve with fail-safe to close function, solvent cement sockets compliant with BS standard, and no manual override, designed for control pressure up to 5.6 bar. The valve features an integrated NAMUR interface, full plastic actuator housing made of PP-GF, a visual position indicator, and stainless steel mounting inserts. It is compatible with the 546 first-generation z-dimension. The valve uses FKM sealing and has a weight of 7.800 kg. Valve size is 75 mm (2 1/2 inch) with a kv-value of 5000 l/min at Δp=1 bar. Actuator model is PPA80, with dimensions including B3=70 mm, B5=28.5 mm, DE1=166 mm, E=142 mm, L=233 mm, and z-dimension=144 mm.
FC (Fail safe to close) With solvent cement sockets PVC-U BS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254139 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.95 inch (75.00 mm) |