3-way ball valve with L-port and fail-safe to close (FC) configuration, designed for control of pressure supply via NAMUR interface at 5.6 bar. The valve has solvent cement spigots, integrated stainless steel mounting inserts, a visual position indicator, and a 90° control time of 1 to 2 seconds. It is made of PVC-U with a PP-GF actuator housing, and matches the Z-dimension and union nut compatibility of types 285-288 and 543 (1st generation). This specific variant, DN50, has a kv-value of 1230 l/min at 1 bar pressure drop and weighs 4.451 kg with FKM seals. Dimensions include a body length of 302 mm and a mounting hole spacing of 47 mm for a 2-inch pipe.
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295018 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.88 inch (124.00 mm) |