3-way ball valve with L-port and fail-safe-to-close function, designed for control of pressure supply via integrated NAMUR interface at 5.6 bar, with solvent cement spigots and full plastic actuator housing in PP-GF; DN32 size with kv-value of 480 l/min, weighing 2.560 kg, and dimensions H=215 mm, L=209 mm, and M=47 mm.
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295006 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.31 inch (84.00 mm) |