The ABS ball valve type 546 Pro with PPA, FO (Fail Safe to Open), features solvent cement sockets, a manual override, and an integrated NAMUR interface per VDI/VDE 3845. The actuator housing is made of PP-GF with visual position indicator and integrated stainless steel mounting inserts. This variant has a nominal diameter of 20 mm (3/4 inch), a kv-value of 350 l/min at Δp=1 bar, and a weight of 1.600 kg. Dimensions include a z-dimension of 72 mm, B3 of PPA08, and R2 of R150. It is compatible with type 546 (1st Generation) end dimensions. Position feedback and positioners are available as options.
FO (Fail Safe to Open) With solvent cement sockets ABS BS With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254744 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.98 inch (25.00 mm) |