The 3-way ball valve type 543 Pro P PVC-U, model 199295037, is a horizontal L-port valve with fail-safe to close (FC) functionality, no manual override, and solvent cement sockets in metric sizing. It has a nominal diameter of 40 mm (1 1/2 inch), a pressure rating of 10 bar, and a kv-value of 620 l/min at Δp=1 bar. The valve body is made of PVC-U with full plastic construction, featuring an actuator housing of PP-GF and integrated stainless steel mounting inserts. It operates with a 90° control time of less than 1-2 seconds and includes a visual position indicator. The Z-dimension and union nut are compatible with types 285-288 and first-generation 543 valves. Weight is 2.991 kg with FKM seals.
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295037 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 3.82 inch (97.00 mm) |