The 199254126 is a PVC-U ball valve with fail-safe-to-close functionality, solvent cement sockets compliant with BS standards, and no manual override, designed for control pressure up to 5.6 bar. It features an integrated NAMUR interface, a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The valve has a nominal diameter of 32 mm, a kv-value of 1000 l/min at Δp=1 bar, and a weight of 2.500 kg with EPDM seals. It is compatible with the type 546 (1st generation) in z-dimension, valve end, and union nut. The actuator is PPA15 with dimensions B3=45 mm, B5=23.3 mm, da2=33 mm, DE1=84 mm, E=94 mm, and other mechanical dimensions as specified. Position feedback and positioners are available as options.
FC (Fail safe to close) With solvent cement sockets PVC-U BS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254126 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 1.57 inch (40.00 mm) |