FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254866 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 1.57 inch (40.00 mm) |