The SYGEF Standard PVDF Ball valve type 546 Pro with PPA DA (Double Acting) features butt fusion spigots compliant with PVDF ISO IR-PLUS, a full plastic actuator housing made of PP-GF, and a manual override. It includes an integrated NAMUR interface according to VDI/VDE 3845, a visual position indicator, and stainless steel mounting inserts. The valve with part number 199252794 corresponds to the 20 mm bore size, with a kv-value of 350 l/min at Δp=1 bar and a weight of 1.300 kg. Dimensions include a d (valve size) of 25 mm, B3 of 25 mm, B5 of 17.5 mm, and z-dimension compatibility with the first-generation type 546. Position feedback, positioners, and individual configurations are available as optional features.
DA (Double Acting) With butt fusion spigots PVDF ISO IR-PLUS With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252794 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 0.98 inch (25.00 mm) |