The SYGEF Standard PVDF Ball Valve type 546 Pro with PPA DA (Double Acting) is a full plastic valve with socket fusion spigot conforming to ISO standards and includes manual override. The valve with part number suffix 112 corresponds to the d=16 mm (3/8 inch) size, featuring a kv-value of 70 l/min at Δp=1 bar, a maximum pressure rating of 10 bar, and weighs 1.500 kg. It uses a PPA actuator housing and integrates stainless steel mounting inserts. Dimensions include a z-dimension of 67 mm and an R2 of R150 mm. The valve supports control pressure supply through an integrated NAMUR interface per VDI/VDE 3845 and includes a visual position indicator.
DA (Double Acting) With socket fusion spigot PVDF ISO With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252112 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVDF |
| Valve Size | 0.63 inch (16.00 mm) |