PVC-C ball valve for fail-safe-to-close operation with solvent cement sockets compliant with JIS, designed for 5.6 bar control pressure and featuring a full plastic actuator housing made of PP-GF, integrated stainless steel mounting inserts, and a visual position indicator. The model includes an integrated NAMUR interface per VDI/VDE 3845 and is compatible with type 546 (1st generation) in z-dimension, valve end, and union nut. This variant has a nominal diameter of 65 mm, a flow coefficient (kv-value) of 5000 l/min at 1 bar pressure drop, and weighs 8.100 kg with FKM seals. The valve is rated for a maximum pressure of 10 bar.
FC (Fail safe to close) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255319 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 2.95 inch (75.00 mm) |