PVC-C ball valve with fail-safe to close function, solvent cement sockets compliant with JIS, and a control pressure of 5.6 bar. The valve has a full plastic actuator housing made of PP-GF, visual position indicator, and integrated stainless steel mounting inserts. It is compatible with the type 546 (1st generation) in z-dimension and union nut. The kv-value for this model is 1600 l/min at Δp=1 bar. It uses EPDM seals and has a weight of 2.800 kg.
FC (Fail safe to close) With solvent cement sockets PVC-C JIS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255307 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.97 inch (50.00 mm) |