PVC-C ball valve with double-acting actuator, solvent cement sockets compliant with JIS, and manual override, featuring a full plastic housing made of PP-GF, visual position indicator, and integrated stainless steel mounting inserts. The valve has a 25 mm bore size, a pressure rating of 10 bar, and a kv-value of 700 l/min with EPDM seals. It is compatible with the type 546 first-generation footprint and includes an integrated NAMUR interface per VDI/VDE 3845. Physical dimensions include a z-dimension of 79 mm and a length of 123 mm.
DA (Double Acting) With solvent cement sockets PVC-C JIS With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199255285 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-C |
| Valve Size | 1.26 inch (32.00 mm) |