The 199252254 is a plastic ball valve of the 546 Pro series with fail-safe-to-open (FO) action, manual override, and fusion sockets for metric piping. It operates with a 4.2 bar control pressure and has a control time of 1-2 seconds for a 90° rotation. The valve body is made of polypropylene with glass fiber reinforcement (PP-GF), and the actuator housing is fully plastic. It is compatible in Z-dimension and mating interfaces with other 546, 230, and 235 generation valves. The valve size corresponds to DN25, with a kv-value of 350 l/min at Δp=1 bar and a weight of 1.600 kg using FKM sealing material. Mounting dimensions include M5 threaded inserts and G 1/4 internal thread for actuator connection. The product is certified to VDI/VDE 3845 for its NAMUR interface.
FO (Fail safe to open) With manual override With fusion sockets metric 4.2 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199252254 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PP-H |
| Valve Size | 1.97 inch (50.00 mm) |