Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199255178

Description
DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure
Request a Quote
Description
DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PVC-U ball valve type 546 Pro with PPA DA (Double Acting) and fixed flanges for JIS mounting is a full plastic solution with a PP-GF actuator housing, manual override, and visual position indicator. It operates with a 4.2 bar control pressure and has a 90° control time of 1-2 seconds. For DN63, it features a kv-value of 3100 l/min at Δp=1 bar, weighs 4.9 kg with EPDM seals and 4.9 kg with FKM seals, and has a Z-dimension compatible with type 230-235 and 546 (1st Generation). Mounting dimensions include H=288 mm, L=230 mm, and M=246 mm, with a thread size R150 and X5=64 mm. It supports an integrated NAMUR interface and optional position feedback sensors and positioners.

Datasheet Summary
Powered by GS/AI

The PVC-U ball valve type 546 Pro with PPA DA (Double Acting) and fixed flanges for JIS mounting is a full plastic solution with a PP-GF actuator housing, manual override, and visual position indicator. It operates with a 4.2 bar control pressure and has a 90° control time of 1-2 seconds. For DN63, it features a kv-value of 3100 l/min at Δp=1 bar, weighs 4.9 kg with EPDM seals and 4.9 kg with FKM seals, and has a Z-dimension compatible with type 230-235 and 546 (1st Generation). Mounting dimensions include H=288 mm, L=230 mm, and M=246 mm, with a thread size R150 and X5=64 mm. It supports an integrated NAMUR interface and optional position feedback sensors and positioners.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 199255178 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
199255178
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro 199255178
DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure

DA (Double Acting) With fixed flanges PVC-U JIS With manual override 4.2 bar control pressure

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 199255178
Product Name Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543424 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 161546080 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 4.33 inch (110.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514317 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 5.67 inch (144.00 mm)
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 - 161543924 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PVC-U
Valve Size 2.68 inch (68.00 mm)
View Details