The ABS ball valve type 546 Pro with PPA is a fail-safe-to-open valve with solvent cement sockets compliant with ISO standards, designed for pneumatic control at 5.6 bar control pressure. It features a full plastic actuator housing made of PP-GF, a visual position indicator, and integrated stainless steel mounting inserts. The valve is compatible with the first-generation type 546 in z-dimension, valve end, and union nut. It uses an integrated NAMUR interface per VDI/VDE 3845 and has a kv-value of 185 l/min at Δp=1 bar for the 15 mm bore size. All variants in this series share these core features.
FO (Fail safe to open) With solvent cement sockets ABS ISO Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254863 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.79 inch (20.00 mm) |