3-way ball valve with horizontal L-port and fail-safe to close (FC) function, designed for solvent cement socket installation with metric fittings, featuring an integrated NAMUR interface for 5.6 bar control pressure, 90° actuation time under 2 seconds, and a full plastic actuator housing made of PP-GF. It includes a visual position indicator, stainless steel mounting inserts, and is available with DN15 (1/2 inch) size, rated for 10 bar, with a kv-value of 150 l/min, and a weight of 1.121 kg using FKM seals. The valve is compatible with Z-dimension standards of types 285-288 and 543 (1st generation).
Horizontal/L-port FC (Fail safe to close) Without manual override With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199295033 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-543 |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 2.28 inch (58.00 mm) |