The ABS ball valve type 546 Pro with PPA FC (Fail Safe to Close) is a full plastic solenoid valve with solvent cement sockets, manual override, and an integrated NAMUR interface for control pressure supply. It features a visual position indicator, stainless steel mounting inserts, and an actuator housing made of PP-GF. This model has a 20 mm bore size (3/4 inch), a kv-value of 350 l/min at 1 bar pressure drop, and is rated for 10 bar maximum pressure. Its weight is 1.600 kg. The valve is compatible with the first-generation type 546 in z-dimension and union nut configuration.
FC (Fail Safe to Close) With solvent cement sockets ABS BS With manual override
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254704 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | ABS |
| Valve Size | 0.98 inch (25.00 mm) |