PVC-U ball valve with fail-safe to close function, solvent cement sockets compliant with BS standards, and no manual override, designed for control pressure up to 5.6 bar. The valve has a full plastic actuator housing made of PP-GF, an integrated NAMUR interface, visual position indicator, and stainless steel mounting inserts. It matches the dimensional compatibility of the 546 (1st Generation) series. The part number 199254141 corresponds to the 110 mm bore size with FKM seal, weighing 15.3 kg, and includes the full set of actuator dimensions specified for this size in the series.
FC (Fail safe to close) With solvent cement sockets PVC-U BS Without manual override 5.6 bar control pressure
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 199254141 |
| Product Name | Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro |
| Valve Type | Ball |
| Primary Material | PVC-U |
| Valve Size | 4.33 inch (110.00 mm) |