TUBULAR THERMISTOR PROBE, PHONE
| OMEGA Engineering, Inc. | DigiKey | |
|---|---|---|
| Product Category | Thermistor Temperature Probes | Thermistor Temperature Probes |
| Product Number | ON-410-PP | 5880-ON-410-PP-ND |
| Product Name | Tubular Thermistor Sensor | Thermocouples, Temperature Probes |
| Sensed Temperature | ? to 212 F (? to 100 C) | |
| Application Options | Splash Proof, Watertight or Direct Immersion | |
| Probe Configuration | Straight Probe | Air Probe; Immersion / Penetration, Rounded |
| Diameter or Width Range | 0.1250 inch (3.17 mm) |