U.S. Plastic Corporation LQ6 Series Chrome Plated Brass Connectors for Liquid Cooling 62385

Description
3/8" Compression Nut LQ6 Chrome Plated Brass Valve Insert is 2.52" long and 1.025" high. Tubing size: 3/8" ID x 1/2" OD
Description
3/8" Compression Nut LQ6 Chrome Plated Brass Valve Insert is 2.52" long and 1.025" high. Tubing size: 3/8" ID x 1/2" OD

Suppliers

Company
Product
Description
Supplier Links
LQ6 Series Chrome Plated Brass Connectors for Liquid Cooling - 62385 - U.S. Plastic Corporation
Lima, OH, USA
LQ6 Series Chrome Plated Brass Connectors for Liquid Cooling
62385
LQ6 Series Chrome Plated Brass Connectors for Liquid Cooling 62385
3/8" Compression Nut LQ6 Chrome Plated Brass Valve Insert is 2.52" long and 1.025" high. Tubing size: 3/8" ID x 1/2" OD

3/8" Compression Nut LQ6 Chrome Plated Brass Valve Insert is 2.52" long and 1.025" high. Tubing size: 3/8" ID x 1/2" OD

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Nuts
Product Number 62385
Product Name LQ6 Series Chrome Plated Brass Connectors for Liquid Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Spherical Flange Assemblies - BJ739 - Imao-Fixtureworks
Specs
Type Flange Nut
Size M6; M8; M10; M12; M16; M20
Material Steel
View Details
Flexnut Standard SX12 Series -  - Nord-Lock Group
Specs
Type Hex Nut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Polyamide NPT Threaded Locknuts - 7211497 - Altech Corp.
Specs
Type Hex Nut; Locknut
Size 3/4"
Material Bronze
View Details
2 suppliers
Self-Clinching Nuts - Types S, SS, CLS, CLSS, SP - Unified - CLS-0428-3 - PennEngineering®
Specs
Type Self-Clinching Nut
Size #4; 1/4"
Material Stainless Steel
View Details
2 suppliers