U.S. Plastic Corporation PVC Hex Cap Unslotted Screws, Nuts And Washers 91179

Description
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.
Description
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

Suppliers

Company
Product
Description
Supplier Links
PVC Hex Cap Unslotted Screws, Nuts And Washers - 91179 - U.S. Plastic Corporation
Lima, OH, USA
PVC Hex Cap Unslotted Screws, Nuts And Washers
91179
PVC Hex Cap Unslotted Screws, Nuts And Washers 91179
These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

These PVC hex cap unslotted nuts and washers are lightweight, non-corrosive, vibration resistant, and anti-magnetic. The maximum temperature is 140 F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Nuts
Product Number 91179
Product Name PVC Hex Cap Unslotted Screws, Nuts And Washers
Type Hex Nut
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Nut, 5/8-11 Thread Size, 0.9375in. Across the Flats, 0.546875in. Head Height, Material- Nylon (6/6 Natural). - A 9M62-6211 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Hex Nut
Size 5/8"
Material Plastic; Nylon
View Details
Slotted Hex Nuts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Type Castle Nut; Hex Nut; Nylon Insert Nut (optional feature); Locknut; Other (optional feature); Optional Nylon Inserts and Patches
Size 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
Material Steel
View Details
Glass-Filled PTFE Nuts -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Material Plastic; PTFE
View Details
Acorn/Cap Nut, Nylon - 402 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Acorn Nut
Size Hex OD: .250", .305", .335", .365", .425"
Material Plastic; Nylon
View Details