Monolithic Power Systems, Inc. Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R MP7741DQ-LF-Z

Description
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R
Description
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R

Suppliers

Company
Product
Description
Supplier Links
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R - 541-MP7741DQ-LF-Z - Utmel Electronic Limited
Hong Kong, China
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R
541-MP7741DQ-LF-Z
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R 541-MP7741DQ-LF-Z
Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R

Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Speakers
Product Number 541-MP7741DQ-LF-Z
Product Name Audio Amp Speaker 1-CH Mono 10.6W Class-D 10-Pin QFN EP T/R
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
RS Components, Ltd.
Specs
SPL 92 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details