16151-FS40DS0830-H18.8 -- SPEAKERS ROHS
Utmel Electronic Limited
Speakers ROHS
16151-FS40DS0830-H18.8
Description
- Speakers ROHS
Description
- Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
16151-FS40DS0830-H18.8 |
|
Product Name
|
Speakers ROHS |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
89 dB
Impedance
8 ohms
Frequency Response
13000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
SPL
110 dB
Nominal Power
15 watts
Size
8.23 inch (209 mm)
View Details
Nominal Power
55 watts
Maximum Power
150 watts
Impedance
4 ohms
View Details
Nominal Power
50 watts
Impedance
8 ohms
Sensitivity
83 dB
View Details