CUI Inc. Speakers & Transducers GA1006

Description
Speakers & Transducers speakerSquare100mm(4 ")8Ohm2.0WNom.PaperC one
Datasheet
Description
Speakers & Transducers speakerSquare100mm(4 ")8Ohm2.0WNom.PaperC one
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
GA1006
Speakers & Transducers GA1006
Speakers & Transducers speakerSquare100mm(4 ")8Ohm2.0WNom.PaperC one

Speakers & Transducers speakerSquare100mm(4")8Ohm2.0WNom.PaperCone

Buy Now Datasheet
SPEAKER 8OHM 2W TOP PORT 92DB - 207-GA1006 - Utmel Electronic Limited
Hong Kong, China
SPEAKER 8OHM 2W TOP PORT 92DB
207-GA1006
SPEAKER 8OHM 2W TOP PORT 92DB 207-GA1006
SPEAKER 8OHM 2W TOP PORT 92DB

SPEAKER 8OHM 2W TOP PORT 92DB

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Speakers Speakers
Product Number GA1006 207-GA1006
Product Name Speakers & Transducers SPEAKER 8OHM 2W TOP PORT 92DB
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details
Speakers - PSR-40N08A05-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers