16151-FS28MS0810-H5.3 -- SPEAKERS ROHS
Utmel Electronic Limited
Speakers ROHS
16151-FS28MS0810-H5.3
Description
- Speakers ROHS
Description
- Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
16151-FS28MS0810-H5.3 |
|
Product Name
|
Speakers ROHS |
Unlock Full Specs
to access all available technical data
Similar Products
SPL
89 dB
Impedance
8 ohms
Frequency Response
13000 Hz
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
97 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
15 to 150 watts
Impedance
8 ohms
Sensitivity
86 dB
View Details
Nominal Power
10 watts
Impedance
8 ohms
Sensitivity
88 dB
View Details