16151-FS40DS0830-H11.2P -- LEAD SPEAKERS ROHS
Utmel Electronic Limited
Lead Speakers ROHS
16151-FS40DS0830-H11.2P
Description
Lead Speakers ROHS
Description
Lead Speakers ROHS
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
16151-FS40DS0830-H11.2P |
|
Product Name
|
Lead Speakers ROHS |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
98 dB
Size
5.50 inch (140 mm)
View Details
Nominal Power
30 watts
Maximum Power
60 watts
Impedance
4 ohms
View Details
Nominal Power
50 watts
Impedance
8 ohms
Sensitivity
92 dB
View Details