onsemi Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R LV49152V-TLM-E

Description
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R
Description
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R

Suppliers

Company
Product
Description
Supplier Links
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R - 598-LV49152V-TLM-E - Utmel Electronic Limited
Hong Kong, China
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R
598-LV49152V-TLM-E
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R 598-LV49152V-TLM-E
Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R

Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Speakers
Product Number 598-LV49152V-TLM-E
Product Name Audio Amp Speaker 2-CH Stereo 15W Class-D 44-Pin SSOP T/R
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SF-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
View Details
Speaker Drivers - 526904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 9.13 inch (232 mm)
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details
Speakers - 2603-CAC134-03W33-20-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 330 Hz
View Details