CUI Inc. SPEAKER 8OHM 6W TOP PORT 93DB GF1004

Description
SPEAKER 8OHM 6W TOP PORT 93DB
Datasheet
Description
SPEAKER 8OHM 6W TOP PORT 93DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPEAKER 8OHM 6W TOP PORT 93DB - 207-GF1004 - Utmel Electronic Limited
Hong Kong, China
SPEAKER 8OHM 6W TOP PORT 93DB
207-GF1004
SPEAKER 8OHM 6W TOP PORT 93DB 207-GF1004
SPEAKER 8OHM 6W TOP PORT 93DB

SPEAKER 8OHM 6W TOP PORT 93DB

Supplier's Site
Sheung Wan, Hong Kong
Speakers & Transducers
GF1004
Speakers & Transducers GF1004
Speakers & Transducers speaker, 102.4 mm square, 36.5 mm deep, mylar, ferrite, 6 W, 8 , 145 Hz, solder eyelets

Speakers & Transducers speaker, 102.4 mm square, 36.5 mm deep, mylar, ferrite, 6 W, 8 , 145 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 207-GF1004 GF1004
Product Name SPEAKER 8OHM 6W TOP PORT 93DB Speakers & Transducers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1218634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.54 inch (39 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details