Monolithic Power Systems, Inc. Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R MP7731DF-LF-Z

Description
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R
Description
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R

Suppliers

Company
Product
Description
Supplier Links
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R - 541-MP7731DF-LF-Z - Utmel Electronic Limited
Hong Kong, China
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R
541-MP7731DF-LF-Z
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R 541-MP7731DF-LF-Z
Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R

Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Speakers
Product Number 541-MP7731DF-LF-Z
Product Name Audio Amp Speaker 1-CH Mono 30W Class-D 20-Pin TSSOP EP T/R
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details