CUI Inc. SPEAKER 8OHM 6W TOP PORT 93DB GF1004M

Description
SPEAKER 8OHM 6W TOP PORT 93DB
Datasheet
Description
SPEAKER 8OHM 6W TOP PORT 93DB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SPEAKER 8OHM 6W TOP PORT 93DB - 207-GF1004M - Utmel Electronic Limited
Hong Kong, China
SPEAKER 8OHM 6W TOP PORT 93DB
207-GF1004M
SPEAKER 8OHM 6W TOP PORT 93DB 207-GF1004M
SPEAKER 8OHM 6W TOP PORT 93DB

SPEAKER 8OHM 6W TOP PORT 93DB

Supplier's Site
Sheung Wan, Hong Kong
Speakers & Transducers
GF1004M
Speakers & Transducers GF1004M
Speakers & Transducers speaker, 102.4 mm square, 36.5 mm deep, mylar, ferrite, 6 W, 8 , 230 Hz, solder eyelets

Speakers & Transducers speaker, 102.4 mm square, 36.5 mm deep, mylar, ferrite, 6 W, 8 , 230 Hz, solder eyelets

Buy Now Datasheet

Technical Specifications

  Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Speakers Speakers
Product Number 207-GF1004M GF1004M
Product Name SPEAKER 8OHM 6W TOP PORT 93DB Speakers & Transducers
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
Speakers - 2603-CS28-02W190-05-1X-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 1900 Hz
View Details