DigiKey Datasheets for Posts, Spacers, and Standoffs
Posts, spacers and standoffs are threaded and used in applications where boards, plates, or other items need to be fastened to each other.
Posts, Spacers, and Standoffs: Learn more
| Product Name | Notes |
|---|---|
| "Board Support Edge Holding / Snap Lock Nylon 0.484"" (12.30mm)" | |
| "Board Support Edge Holding / Snap Lock Nylon 0.610"" (15.50mm)" | |
| "Board Support Edge Holding / Snap Lock Nylon 0.866"" (22.00mm)" | |
| "Component Mount Rectangular 0.965"" (24.50mm) Natural" | |
| "Component Mount Rectangular 1.929"" (49.00mm) Natural" | |
| "Component Mount Rectangular 2.362"" (60.00mm) Natural" | |
| "Component Mount Square 2.559"" (65.00mm) Natural" | |
| "Component Mount Square 2.678"" (68.00mm) Natural" | |
| "Component Mount Square 3.150"" (80.00mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.098"" (2.49mm) Red" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.098"" (2.49mm)" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.100"" (2.54mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.130"" (3.30mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.138"" (3.50mm)" | |
| "Component Spacer General Purpose - Axial, Radial Circular 0.150"" (3.81mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.039"" (1.00mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.050"" (1.28mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.060"" (1.52mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.070"" (1.78mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.090"" (2.29mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.100"" (2.54mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.120"" (3.05mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Rectangular 0.150"" (3.81mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.039"" (1.00mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.050"" (1.28mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.060"" (1.52mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.070"" (1.78mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.090"" (2.29mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.100"" (2.54mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.120"" (3.05mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.130"" (3.30mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.150"" (3.81mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.200"" (5.08mm) Natural" | |
| "Component Spacer General Purpose - Axial, Radial Tubular 0.250"" (6.35mm) 1/4"" Natural" | |
| "Component Spacer General Purpose Circular 0.039"" (1.00mm) Natural" | |
| "Component Spacer General Purpose Circular 0.050"" (1.28mm) Natural" | |
| "Component Spacer General Purpose Circular 0.090"" (2.29mm) Natural" | |
| "Component Spacer General Purpose Rectangular 0.120"" (3.05mm) Natural" | |
| "Component Spacer General Purpose Rectangular 0.150"" (3.81mm) Natural" | |
| "Component Spacer General Purpose Square 0.060"" (1.52mm) Natural" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.197"" (5.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.315"" (8.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.394"" (10.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.472"" (12.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.591"" (15.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.709"" (18.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.787"" (20.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 0.984"" (25.00mm)" | |
| "Hex Standoff Threaded M2.5x0.45 Brass 1.181"" (30.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.197"" (5.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.315"" (8.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.472"" (12.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.591"" (15.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.709"" (18.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.787"" (20.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 0.984"" (25.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 1.181"" (30.00mm)" | |
| "Hex Standoff Threaded M3x0.5 Brass 1.575"" (40.00mm)" | |
| "MOUNT CIRCULAR GEN PURP 0.059""" | |
| "Round Spacer Unthreaded M3x0.5 Brass 0.197"" (5.00mm)" | |
| "Round Spacer Unthreaded M3x0.5 Brass 0.315"" (8.00mm)" | |
| "Round Spacer Unthreaded M3x0.5 Brass 0.394"" (10.00mm)" | |
| "Round Spacer Unthreaded M3x0.5 Brass 0.472"" (12.00mm)" | |
| "Round Spacer Unthreaded M3x0.5 Brass 0.787"" (20.00mm)" | |
| "SPACER CIRCULAR GEN PURP 0.098""" | |
| "SPACER CIRCULAR GEN PURP 0.118""" | |
| "SPACER TUBULAR GEN PURP 0.050""" | |
| 1/2 THRDD ROD COUP GGALV 5/BG | |
| 1/4 THRDD ROD COUP GGALV 5/BG | |
| 3/8 THRDD ROD COUP GGALV 5/BG | |
| 4MM SPACER | |
| 5/8 IN RODCOUPLING | |
| Component Mount Rectangular Natural | |
| Hex Standoff Threaded M2.5x0.45 Brass | |
| Round Spacer Unthreaded M3x0.5 Brass |
| << Prev |