Essentra Components Edge Locking Support - Snap In, Anti-Rotation, No Nose UBMC-15.5M-01

Description
These are edge locking supports that require no hole in the top board. They have an integrated locking pin on the bottom to prevent rotation. The UBM grips the PC Board on the side and the UBMC grips the board and is easily released. They have a wide base that minimizes rocking.
Request a Quote Datasheet
Description
These are edge locking supports that require no hole in the top board. They have an integrated locking pin on the bottom to prevent rotation. The UBM grips the PC Board on the side and the UBMC grips the board and is easily released. They have a wide base that minimizes rocking.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edge Locking Support - Snap In, Anti-Rotation, No Nose - UBMC-15.5M-01 - Essentra Components
Erie, PA, USA
Edge Locking Support - Snap In, Anti-Rotation, No Nose
UBMC-15.5M-01
Edge Locking Support - Snap In, Anti-Rotation, No Nose UBMC-15.5M-01
These are edge locking supports that require no hole in the top board. They have an integrated locking pin on the bottom to prevent rotation. The UBM grips the PC Board on the side and the UBMC grips the board and is easily released. They have a wide base that minimizes rocking.

These are edge locking supports that require no hole in the top board. They have an integrated locking pin on the bottom to prevent rotation. The UBM grips the PC Board on the side and the UBMC grips the board and is easily released. They have a wide base that minimizes rocking.

Supplier's Site
Board Supports - RPC5323-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
RPC5323-ND
Board Supports RPC5323-ND
"Board Support Edge Holding / Snap Lock Nylon 0.610"" (15.50mm)"

"Board Support Edge Holding / Snap Lock Nylon 0.610"" (15.50mm)"

Buy Now Datasheet

Technical Specifications

  Essentra Components DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number UBMC-15.5M-01 RPC5323-ND
Product Name Edge Locking Support - Snap In, Anti-Rotation, No Nose Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details